Cosel U.S.A., Inc. 15W DC-DC Converter IC MGS152405-R

Description
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: MGS152405-R from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS152405-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: MGS152405-R from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS152405-R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGS152405-R is a board mount DC-DC converter from Win Source Electronics, designed to provide reliable power conversion in a compact form factor. It features a wide input voltage range of DC 9-36V and delivers a maximum output power of 15W. The output voltage is fixed at 5V with a maximum output current of 3A. This converter includes built-in overcurrent protection that automatically recovers, ensuring safe operation under load conditions. The device is compliant with safety standards including UL60950-1 and EN62368-1, and it has an isolation voltage of 1500V for input-output, input-case, and output-case. It operates effectively in a temperature range of -40 to +85°C and is suitable for applications requiring high reliability without the use of aluminum or tantalum electrolytic capacitors. The MGS152405-R also supports remote ON/OFF functionality, making it versatile for various applications. Engineers considering this product should note its efficiency ratings, which typically reach up to 89%, and its compact dimensions of 25.4 x 9.9 x 25.4 mm, weighing a maximum of 20g.

Datasheet Summary
Powered by GS/AI

The MGS152405-R is a board mount DC-DC converter from Win Source Electronics, designed to provide reliable power conversion in a compact form factor. It features a wide input voltage range of DC 9-36V and delivers a maximum output power of 15W. The output voltage is fixed at 5V with a maximum output current of 3A. This converter includes built-in overcurrent protection that automatically recovers, ensuring safe operation under load conditions. The device is compliant with safety standards including UL60950-1 and EN62368-1, and it has an isolation voltage of 1500V for input-output, input-case, and output-case. It operates effectively in a temperature range of -40 to +85°C and is suitable for applications requiring high reliability without the use of aluminum or tantalum electrolytic capacitors. The MGS152405-R also supports remote ON/OFF functionality, making it versatile for various applications. Engineers considering this product should note its efficiency ratings, which typically reach up to 89%, and its compact dimensions of 25.4 x 9.9 x 25.4 mm, weighing a maximum of 20g.

Suppliers

Company
Product
Description
Supplier Links
15W DC-DC Converter IC - 132-MGS152405-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W DC-DC Converter IC
132-MGS152405-R
15W DC-DC Converter IC 132-MGS152405-R
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: MGS152405-R from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS152405-R can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid, ROHS COMPLIANT, PACKAGE-6 Product overview: MGS152405-R from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS152405-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - MGS152405-R - 846882-MGS152405-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGS152405-R
846882-MGS152405-R
Power Supplies Board Mount DCDC Converters - MGS152405-R 846882-MGS152405-R
Manufacturer: Cosel USA, Inc. Win Source Part Number: 846882-MGS152405-R Series: MGS (15W) Features: DC DC Converter 1 Output - Input Package: Box Family Name: MGS152405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 846882-MGS152405-R
Series: MGS (15W)
Features: DC DC Converter 1 Output - Input
Package: Box
Family Name: MGS152405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGS152405-R 846882-MGS152405-R
Product Name 15W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - MGS152405-R
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3242 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter with Bypass - LM3242TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,Sleep/Standby Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers