Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGS151212

Description
Win Source Part Number: 1031753-MGS151212 Category: Power Supplies - Board Mount>DC DC Converters Series: MGS (15W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): S36SE12001PDFG; PXB15-48WS12/NT; MGS152412; MGS154812; MGFS152412; RP15-4812SAW; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1366
Request a Quote Datasheet
Description
Win Source Part Number: 1031753-MGS151212 Category: Power Supplies - Board Mount>DC DC Converters Series: MGS (15W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): S36SE12001PDFG; PXB15-48WS12/NT; MGS152412; MGS154812; MGFS152412; RP15-4812SAW; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1366
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1031753-MGS151212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031753-MGS151212
Power Supplies - Board Mount - DC DC Converters 1031753-MGS151212
Win Source Part Number: 1031753-MGS151212 Category: Power Supplies - Board Mount>DC DC Converters Series: MGS (15W) Type: Isolated Module Features: Remote On/Off, OCP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): S36SE12001PDFG; PXB15-48WS12/NT; MGS152412; MGS154812; MGFS152412; RP15-4812SAW; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1366

Win Source Part Number: 1031753-MGS151212
Category: Power Supplies - Board Mount>DC DC Converters
Series: MGS (15W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Alternative Parts (Cross-Reference): S36SE12001PDFG; PXB15-48WS12/NT; MGS152412; MGS154812; MGFS152412; RP15-4812SAW;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1366

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031753-MGS151212
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
 - LM2625M - Rochester Electronics
Texas Instruments
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details