Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGS100505

Description
Win Source Part Number: 1355449-MGS100505 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGS (10W) Package: Tube Product Status: Active Features: Remote On/Off, OCP Package / Case: 7-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 9V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Efficiency: 87% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355449-MGS100505 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGS (10W) Package: Tube Product Status: Active Features: Remote On/Off, OCP Package / Case: 7-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 9V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Efficiency: 87% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355449-MGS100505 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355449-MGS100505
Power Supplies - Board Mount - DC DC Converters 1355449-MGS100505
Win Source Part Number: 1355449-MGS100505 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGS (10W) Package: Tube Product Status: Active Features: Remote On/Off, OCP Package / Case: 7-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 2A Voltage - Input (Max): 9V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Efficiency: 87% California Prop 65: Warning Information

Win Source Part Number: 1355449-MGS100505
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 56 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: MGS (10W)
Package: Tube
Product Status: Active
Features: Remote On/Off, OCP
Package / Case: 7-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
ECCN: EAR99
Current - Output (Max): 2A
Voltage - Input (Max): 9V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Efficiency: 87%
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converters - 1715196 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1715196
DC-DC Converters 1715196
Cosel MGS100505 DC/DC Converter

Cosel MGS100505 DC/DC Converter

Supplier's Site
DC-DC Converters - 1715196P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1715196P
DC-DC Converters 1715196P
Cosel MGS100505 DC/DC Converter

Cosel MGS100505 DC/DC Converter

Supplier's Site
DC-DC Converters - 1714724 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1714724
DC-DC Converters 1714724
Cosel MGS100505 DC/DC Converter

Cosel MGS100505 DC/DC Converter

Supplier's Site
10W DC-DC Converter IC - 132-MGS100505 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W DC-DC Converter IC
132-MGS100505
10W DC-DC Converter IC 132-MGS100505
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid, ROHS COMPLIANT, PACKAGE-7 Product overview: MGS100505 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS100505 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid, ROHS COMPLIANT, PACKAGE-7 Product overview: MGS100505 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGS100505 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1355449-MGS100505 1715196 1715196P 132-MGS100505
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converters DC-DC Converters 10W DC-DC Converter IC
Package Type Other; Tube Other; Sip 8
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details