Cosel MGFW802412 DC/DC Converter
Win Source Part Number: 1355443-MGFW802412
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 46 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: MGFW (80W)
Package: Tube
Product Status: Active
Features: Bridgeable
Package / Case: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
ECCN: EAR99
Current - Output (Max): 3.4A, 3.4A
Power (Watts): 82 W
Voltage - Input (Max): 36V
Number of Outputs: 2
Approval Agency: CE, cURus, DEMKO
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 12V or 24V
Voltage - Output 2: -12V
Efficiency: 94%
California Prop 65: Warning Information
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1919544 | 1355443-MGFW802412 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 36 volts |