Win Source Part Number: 1372836-MGFW32412
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 46 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Cosel USA, Inc.
Series: MGFW (3W)
Package: Tube
Product Status: Active
Features: OCP
Package / Case: 5-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm)
ECCN: EAR99
Current - Output (Max): 130mA, 130mA
Power (Watts): 3.1 W
Voltage - Input (Max): 36V
Number of Outputs: 2
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
California Prop 65: Warning Information
Cosel MGFW32412 DC/DC Converter
Cosel MGFW32412 DC/DC Converter
DC-DC Regulated Power Supply Module, Product overview: MGFW32412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFW32412 can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1372836-MGFW32412 | 1715152 | 132-MGFW32412 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters | DC-DC Converter IC |
| Package Type | Other; Tube | Other; Sip 6 |