Cosel U.S.A., Inc. DC-DC Converter IC MGFW304815

Description
DC-DC Regulated Power Supply Module, Product overview: MGFW304815 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFW304815 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, Product overview: MGFW304815 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFW304815 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 132-MGFW304815 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-MGFW304815
DC-DC Converter IC 132-MGFW304815
DC-DC Regulated Power Supply Module, Product overview: MGFW304815 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFW304815 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: MGFW304815 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFW304815 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: MGFW (30W) Package: Box Product Status: Active Type: Isolated Module Voltage - Output 1: 15V or 30V Voltage - Output 2: -15V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MGFW (30W)
Package: Box
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 15V or 30V
Voltage - Output 2: -15V
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGFW304815
Product Name DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Input Voltage 76 volts
Unlock Full Specs
to access all available technical data