Cosel U.S.A., Inc. DC-DC Converters MGFS802412

Description
Cosel MGFS802412 DC/DC Converter
Request a Quote
Description
Cosel MGFS802412 DC/DC Converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1355445-MGFS802412 is a board mount DC-DC converter designed for isolated applications. It operates within a wide input voltage range of 9V to 36V and provides a single output voltage of 12V with a maximum output current of 6.7A, delivering up to 80W of power. The converter features high efficiency at 94%, ensuring minimal energy loss during operation. This model is suitable for a variety of applications, particularly in information technology equipment (ITE). It has a compact size of 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) and is designed for through-hole mounting. The device is equipped with a 1.5 kV isolation voltage, enhancing safety in sensitive applications. It operates effectively across a temperature range of -40°C to 85°C, with derating considerations. The product has received multiple safety approvals, including CE and cURus, making it compliant with relevant safety standards. Additionally, it is packaged in a tube and is currently active in the market, indicating availability for procurement.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1355445-MGFS802412 is a board mount DC-DC converter designed for isolated applications. It operates within a wide input voltage range of 9V to 36V and provides a single output voltage of 12V with a maximum output current of 6.7A, delivering up to 80W of power. The converter features high efficiency at 94%, ensuring minimal energy loss during operation. This model is suitable for a variety of applications, particularly in information technology equipment (ITE). It has a compact size of 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) and is designed for through-hole mounting. The device is equipped with a 1.5 kV isolation voltage, enhancing safety in sensitive applications. It operates effectively across a temperature range of -40°C to 85°C, with derating considerations. The product has received multiple safety approvals, including CE and cURus, making it compliant with relevant safety standards. Additionally, it is packaged in a tube and is currently active in the market, indicating availability for procurement.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1919537 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1919537
DC-DC Converters 1919537
Cosel MGFS802412 DC/DC Converter

Cosel MGFS802412 DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1355445-MGFS802412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355445-MGFS802412
Power Supplies - Board Mount - DC DC Converters 1355445-MGFS802412
Win Source Part Number: 1355445-MGFS802412 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: MGFS (80W) Package: Tube Product Status: Active Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) ECCN: EAR99 Current - Output (Max): 6.7A Power (Watts): 80 W Voltage - Input (Max): 36V Number of Outputs: 1 Approval Agency: CE, cURus, DEMKO Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 12V Efficiency: 94% California Prop 65: Warning Information

Win Source Part Number: 1355445-MGFS802412
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 47 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: MGFS (80W)
Package: Tube
Product Status: Active
Package / Case: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
ECCN: EAR99
Current - Output (Max): 6.7A
Power (Watts): 80 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, cURus, DEMKO
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 12V
Efficiency: 94%
California Prop 65: Warning Information

Buy Now Datasheet
12V 80W DC-DC Converter IC - 132-MGFS802412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 80W DC-DC Converter IC
132-MGFS802412
12V 80W DC-DC Converter IC 132-MGFS802412
DC DC CONVERTER 12V 80W Product overview: MGFS802412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS802412 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 80W Product overview: MGFS802412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 80W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 80W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS802412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1919537 1355445-MGFS802412 132-MGFS802412
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters 12V 80W DC-DC Converter IC
Input Voltage 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Buck 4A Step-Down DC-DC Converter IC - 739-IR3897MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010512SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers