DC-DC Regulated Power Supply Module, Product overview: MGFS802405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS802405 can be used for catalog matching and distributor lookup.
Cosel MGFS802405 DC/DC Converter
Win Source Part Number: 1355404-MGFS802405
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 40 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: MGFS (80W)
Package: Tube
Product Status: Active
Package / Case: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
ECCN: EAR99
Current - Output (Max): 16A
Power (Watts): 80 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, cURus, DEMKO
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 5V
Efficiency: 93%
California Prop 65: Warning Information
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-MGFS802405 | 1919536 | 1355404-MGFS802405 |
| Product Name | DC-DC Converter IC | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 36 volts |