Cosel U.S.A., Inc. 12V 41W DC-DC Converter IC MGFS404812

Description
DC DC CONVERTER 12V 41W Product overview: MGFS404812 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 41W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 41W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS404812 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 41W Product overview: MGFS404812 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 41W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 41W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS404812 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 41W DC-DC Converter IC - 132-MGFS404812 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 41W DC-DC Converter IC
132-MGFS404812
12V 41W DC-DC Converter IC 132-MGFS404812
DC DC CONVERTER 12V 41W Product overview: MGFS404812 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 41W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 41W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS404812 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 41W Product overview: MGFS404812 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 41W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 41W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS404812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1340463-MGFS404812 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340463-MGFS404812
Power Supplies - Board Mount - DC DC Converters 1340463-MGFS404812
Win Source Part Number: 1340463-MGFS404812 Category: Power Supplies - Board Mount - DC DC Converters Series: MGFS (40W) Type: Isolated Module Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.4A Voltage - Input (Min): 18V Voltage - Input (Max): 76V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Approval Agency: CE, cURus, DEMKO California Prop 65: Warning Information

Win Source Part Number: 1340463-MGFS404812
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGFS (40W)
Type: Isolated Module
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 41 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3.4A
Voltage - Input (Min): 18V
Voltage - Input (Max): 76V
Voltage - Output 1: 12V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Approval Agency: CE, cURus, DEMKO
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGFS404812 1340463-MGFS404812
Product Name 12V 41W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data