Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGFS402412

Description
Win Source Part Number: 1342748-MGFS402412 Category: Power Supplies - Board Mount - DC DC Converters Series: MGFS (40W) Type: Isolated Module Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Approval Agency: CE, cURus, DEMKO California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1342748-MGFS402412 Category: Power Supplies - Board Mount - DC DC Converters Series: MGFS (40W) Type: Isolated Module Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Approval Agency: CE, cURus, DEMKO California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1342748-MGFS402412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1342748-MGFS402412
Power Supplies - Board Mount - DC DC Converters 1342748-MGFS402412
Win Source Part Number: 1342748-MGFS402412 Category: Power Supplies - Board Mount - DC DC Converters Series: MGFS (40W) Type: Isolated Module Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Approval Agency: CE, cURus, DEMKO California Prop 65: Warning Information

Win Source Part Number: 1342748-MGFS402412
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGFS (40W)
Type: Isolated Module
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 41 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3.4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Approval Agency: CE, cURus, DEMKO
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converter IC - 132-MGFS402412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-MGFS402412
DC-DC Converter IC 132-MGFS402412
DC-DC Regulated Power Supply Module, Product overview: MGFS402412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS402412 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: MGFS402412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS402412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1342748-MGFS402412 132-MGFS402412
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1228198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details