Cosel U.S.A., Inc. DC-DC Converters MGFS32412

Description
Cosel MGFS32412 DC/DC Converter
Request a Quote Datasheet
Description
Cosel MGFS32412 DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1714999 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1714999
DC-DC Converters 1714999
Cosel MGFS32412 DC/DC Converter

Cosel MGFS32412 DC/DC Converter

Supplier's Site
DC-DC Converters - 1714806 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1714806
DC-DC Converters 1714806
Cosel MGFS32412 DC/DC Converter

Cosel MGFS32412 DC/DC Converter

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1351201-MGFS32412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351201-MGFS32412
Power Supplies - Board Mount - DC DC Converters 1351201-MGFS32412
Win Source Part Number: 1351201-MGFS32412 Category: Power Supplies - Board Mount - DC DC Converters Series: MGFS (3W) Type: Isolated Module Features: OCP Package: Tube Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 85% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information

Win Source Part Number: 1351201-MGFS32412
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGFS (3W)
Type: Isolated Module
Features: OCP
Package: Tube
Size / Dimension: 0.67" L x 0.33" W x 0.47" H (17.0mm x 8.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converter IC - 132-MGFS32412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-MGFS32412
DC-DC Converter IC 132-MGFS32412
DC-DC Regulated Power Supply Module, Product overview: MGFS32412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS32412 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: MGFS32412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS32412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1714999 1351201-MGFS32412 132-MGFS32412
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Sip 6 Other; Tube
Unlock Full Specs
to access all available technical data