Cosel U.S.A., Inc. DC-DC Converters MGFS32405

Description
Cosel MGFS32405 DC/DC Converter
Request a Quote Datasheet
Description
Cosel MGFS32405 DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1714805 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1714805
DC-DC Converters 1714805
Cosel MGFS32405 DC/DC Converter

Cosel MGFS32405 DC/DC Converter

Supplier's Site
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: MGFS (3W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Input (Max): 36V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MGFS (3W)
Package: Tube
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1714805
Product Name DC-DC Converters Power Supplies - Board Mount DC DC Converters
Package Type Other; Sip 6 Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 739-IR3823MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking - LM25115AMTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers