Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGFS304815

Description
Win Source Part Number: 1078618-MGFS304815 Category: Power Supplies - Board Mount>DC DC Converters Series: MGFS (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 76V Voltage - Output 1: 15V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): TEN 30-4813WIN; CCG302415S; MGFS302415; MGS301215; MGS302415; CCG304815S; UHE-15/2000-D48-C; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1351
Request a Quote Datasheet
Description
Win Source Part Number: 1078618-MGFS304815 Category: Power Supplies - Board Mount>DC DC Converters Series: MGFS (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 76V Voltage - Output 1: 15V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): TEN 30-4813WIN; CCG302415S; MGFS302415; MGS301215; MGS302415; CCG304815S; UHE-15/2000-D48-C; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1351
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1078618-MGFS304815 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1078618-MGFS304815
Power Supplies - Board Mount - DC DC Converters 1078618-MGFS304815
Win Source Part Number: 1078618-MGFS304815 Category: Power Supplies - Board Mount>DC DC Converters Series: MGFS (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 76V Voltage - Output 1: 15V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): TEN 30-4813WIN; CCG302415S; MGFS302415; MGS301215; MGS302415; CCG304815S; UHE-15/2000-D48-C; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1351

Win Source Part Number: 1078618-MGFS304815
Category: Power Supplies - Board Mount>DC DC Converters
Series: MGFS (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 76V
Voltage - Output 1: 15V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
Alternative Parts (Cross-Reference): TEN 30-4813WIN; CCG302415S; MGFS302415; MGS301215; MGS302415; CCG304815S; UHE-15/2000-D48-C;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1351

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1078618-MGFS304815
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-LT3507AIUHF#TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details