Cosel U.S.A., Inc. 30W 36V DC-DC Converter IC MGFS302405

Description
30W DC-DC Converter, 9-36V In, 1 Out, 6-Pin Hybrid Module Product overview: MGFS302405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, 36V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS302405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30W DC-DC Converter, 9-36V In, 1 Out, 6-Pin Hybrid Module Product overview: MGFS302405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, 36V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS302405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W 36V DC-DC Converter IC - 132-MGFS302405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W 36V DC-DC Converter IC
132-MGFS302405
30W 36V DC-DC Converter IC 132-MGFS302405
30W DC-DC Converter, 9-36V In, 1 Out, 6-Pin Hybrid Module Product overview: MGFS302405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, 36V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS302405 can be used for catalog matching and distributor lookup.

30W DC-DC Converter, 9-36V In, 1 Out, 6-Pin Hybrid Module Product overview: MGFS302405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30W, 36V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS302405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1078616-MGFS302405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1078616-MGFS302405
Power Supplies - Board Mount - DC DC Converters 1078616-MGFS302405
Win Source Part Number: 1078616-MGFS302405 Category: Power Supplies - Board Mount>DC DC Converters Series: MGFS (30W) Type: Isolated Module Features: Remote On/Off, OCP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm) Alternative Parts (Cross-Reference): MGFS304805; CCG304805S; MGS301205; MGS304805; CCG30-24-05S; UHE-5/6000-Q12-C; TEN 30-2411WIN; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1345

Win Source Part Number: 1078616-MGFS302405
Category: Power Supplies - Board Mount>DC DC Converters
Series: MGFS (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 9.9mm)
Alternative Parts (Cross-Reference): MGFS304805; CCG304805S; MGS301205; MGS304805; CCG30-24-05S; UHE-5/6000-Q12-C; TEN 30-2411WIN;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1345

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MGFS302405 1078616-MGFS302405
Product Name 30W 36V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data