Win Source Part Number: 1351283-MGFS10243R3
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGFS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Tube
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 8.6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: MGFS10243
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351283-MGFS10243R3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |