Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters MGFS102415

Description
Win Source Part Number: 1355405-MGFS102415 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Cosel USA, Inc. Series: MGFS (10W) Package: Tube Product Status: Active Features: Remote On/Off, OCP Package / Case: 7-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 700mA Power (Watts): 11 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 15V Efficiency: 89% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355405-MGFS102415 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Cosel USA, Inc. Series: MGFS (10W) Package: Tube Product Status: Active Features: Remote On/Off, OCP Package / Case: 7-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 700mA Power (Watts): 11 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 15V Efficiency: 89% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355405-MGFS102415 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355405-MGFS102415
Power Supplies - Board Mount - DC DC Converters 1355405-MGFS102415
Win Source Part Number: 1355405-MGFS102415 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 56 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Cosel USA, Inc. Series: MGFS (10W) Package: Tube Product Status: Active Features: Remote On/Off, OCP Package / Case: 7-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Current - Output (Max): 700mA Power (Watts): 11 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 9V Voltage - Output 1: 15V Efficiency: 89% California Prop 65: Warning Information

Win Source Part Number: 1355405-MGFS102415
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 56 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Cosel USA, Inc.
Series: MGFS (10W)
Package: Tube
Product Status: Active
Features: Remote On/Off, OCP
Package / Case: 7-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
ECCN: EAR99
Current - Output (Max): 700mA
Power (Watts): 11 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 15V
Efficiency: 89%
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converter IC - 132-MGFS102415 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-MGFS102415
DC-DC Converter IC 132-MGFS102415
DC-DC Regulated Power Supply Module, Product overview: MGFS102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS102415 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: MGFS102415 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS102415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1355405-MGFS102415 132-MGFS102415
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers