Cosel U.S.A., Inc. DC-DC Converters MGFS102405

Description
Cosel MGFS102405 DC/DC Converter
Request a Quote Datasheet
Description
Cosel MGFS102405 DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1715142P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1715142P
DC-DC Converters 1715142P
Cosel MGFS102405 DC/DC Converter

Cosel MGFS102405 DC/DC Converter

Supplier's Site
DC-DC Converters - 1714827 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1714827
DC-DC Converters 1714827
Cosel MGFS102405 DC/DC Converter

Cosel MGFS102405 DC/DC Converter

Supplier's Site
DC-DC Converters - 1715142 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1715142
DC-DC Converters 1715142
Cosel MGFS102405 DC/DC Converter

Cosel MGFS102405 DC/DC Converter

Supplier's Site
DC-DC Converter IC - 132-MGFS102405 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-MGFS102405
DC-DC Converter IC 132-MGFS102405
DC-DC Regulated Power Supply Module, Product overview: MGFS102405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS102405 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, Product overview: MGFS102405 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MGFS102405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336720-MGFS102405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336720-MGFS102405
Power Supplies - Board Mount - DC DC Converters 1336720-MGFS102405
Win Source Part Number: 1336720-MGFS102405 Category: Power Supplies - Board Mount - DC DC Converters Series: MGFS (10W) Type: Isolated Module Features: Remote On/Off, OCP Package: Tube Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 88% Mounting Type: Through Hole Package / Case: 7-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. California Prop 65: Warning Information

Win Source Part Number: 1336720-MGFS102405
Category: Power Supplies - Board Mount - DC DC Converters
Series: MGFS (10W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Tube
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 7-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1715142P 1714827 132-MGFS102405 1336720-MGFS102405
Product Name DC-DC Converters DC-DC Converters DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data