Win Source Part Number: 1341121-LFA75F-24-J1
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LFA (75W)
Type: Open Frame
Package: Box
Size / Dimension: 5.91" L x 1.97" W x 1.32" H (150.1mm x 50.0mm x 33.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 84.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Current - Output 1: 3.2 A
Mfr: Cosel USA, Inc.
Base Product Number: LFA75F
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1341121-LFA75F-24-J1 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |