Win Source Part Number: 1350449-LFA30F-24-SN
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LFA (30W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 1.3 A
Mfr: Cosel USA, Inc.
Base Product Number: LFA30F
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1350449-LFA30F-24-SN |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |