Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters LFA30F-24-J1

Description
Win Source Part Number: 1352232-LFA30F-24-J1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LFA (30W) Type: Open Frame Package: Box Size / Dimension: 4.13" L x 1.97" W x 1.04" H (104.9mm x 50.0mm x 26.4mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 1.3 A Mfr: Cosel USA, Inc. Base Product Number: LFA30F Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1352232-LFA30F-24-J1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LFA (30W) Type: Open Frame Package: Box Size / Dimension: 4.13" L x 1.97" W x 1.04" H (104.9mm x 50.0mm x 26.4mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 1.3 A Mfr: Cosel USA, Inc. Base Product Number: LFA30F Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1352232-LFA30F-24-J1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1352232-LFA30F-24-J1
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1352232-LFA30F-24-J1
Win Source Part Number: 1352232-LFA30F-24-J1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LFA (30W) Type: Open Frame Package: Box Size / Dimension: 4.13" L x 1.97" W x 1.04" H (104.9mm x 50.0mm x 26.4mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 1.3 A Mfr: Cosel USA, Inc. Base Product Number: LFA30F Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information

Win Source Part Number: 1352232-LFA30F-24-J1
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LFA (30W)
Type: Open Frame
Package: Box
Size / Dimension: 4.13" L x 1.97" W x 1.04" H (104.9mm x 50.0mm x 26.4mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 1.3 A
Mfr: Cosel USA, Inc.
Base Product Number: LFA30F
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1352232-LFA30F-24-J1
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0680JZ - 068366-ICE3BR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
PMIC - RMS to DC Converters - AD536AJH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details