Manufacturer: Cosel USA, Inc.
Win Source Part Number: 1196187-LFA300F-5-TY
Type: Open Frame
Mounting Style: Chassis Mount
Approvals: CE, cURus, TUV
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 82.5%
Minimum Load Required: No
Categories: Power Supplies - External/Internal (Off-Board)
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.rsg-electronic.d
Current - Output (Maximum): 40A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Input Voltage (V): 85 ~ 264 VAC
Parts Dimension: 8.74" L x 3.74" W x 2.07" H (222.0mm x 95.0mm x 52.6mm)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1196187-LFA300F-5-TY |
| Product Name | AC DC Converters - LFA300F-5-TY |
| Input Voltage | 85 to 264 volts |