Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters LFA15F-5-Y

Description
Win Source Part Number: 1337906-LFA15F-5-Y Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LFA (15W) Type: Open Frame Package: Box Size / Dimension: 3.44" L x 1.97" W x 0.87" H (87.4mm x 50.0mm x 22.1mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 76% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 3 A Mfr: Cosel USA, Inc. Base Product Number: LFA15F Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337906-LFA15F-5-Y Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LFA (15W) Type: Open Frame Package: Box Size / Dimension: 3.44" L x 1.97" W x 0.87" H (87.4mm x 50.0mm x 22.1mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 76% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 3 A Mfr: Cosel USA, Inc. Base Product Number: LFA15F Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1337906-LFA15F-5-Y - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1337906-LFA15F-5-Y
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1337906-LFA15F-5-Y
Win Source Part Number: 1337906-LFA15F-5-Y Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LFA (15W) Type: Open Frame Package: Box Size / Dimension: 3.44" L x 1.97" W x 0.87" H (87.4mm x 50.0mm x 22.1mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 76% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Current - Output 1: 3 A Mfr: Cosel USA, Inc. Base Product Number: LFA15F Approval Agency: CE, CSA, cURus, TUV, UL Standard Number: 60950-1; 62368-1 California Prop 65: Warning Information

Win Source Part Number: 1337906-LFA15F-5-Y
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LFA (15W)
Type: Open Frame
Package: Box
Size / Dimension: 3.44" L x 1.97" W x 0.87" H (87.4mm x 50.0mm x 22.1mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 76%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Current - Output 1: 3 A
Mfr: Cosel USA, Inc.
Base Product Number: LFA15F
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1337906-LFA15F-5-Y
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 964551-ICE3AR0680VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details