Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) AC DC Converters LFA150F-24-SN

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LFA (150W) Package: Box Product Status: Active Type: Enclosed Number of Outputs: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LFA (150W) Package: Box Product Status: Active Type: Enclosed Number of Outputs: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LFA (150W) Package: Box Product Status: Active Type: Enclosed Number of Outputs: 1 Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 24V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Cosel USA, Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LFA (150W)
Package: Box
Product Status: Active
Type: Enclosed
Number of Outputs: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details