Win Source Part Number: 1338497-LFA100F-5-SN
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LFA (100W)
Type: Enclosed
Package: Box
Size / Dimension: 6.10" L x 2.44" W x 1.32" H (154.9mm x 62.0mm x 33.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Current - Output 1: 20 A
Mfr: Cosel USA, Inc.
Base Product Number: LFA100F
Approval Agency: CE, CSA, cURus, TUV, UL
Standard Number: 60950-1; 62368-1
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1338497-LFA100F-5-SNY |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |