Cosel U.S.A., Inc. AC DC Converters LEP240F-36

Description
Open Frame AC DC Converters 1 Output 36V 6.7A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 6.7A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LEP240F-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
LEP240F-36-ND
AC DC Converters LEP240F-36-ND
Open Frame AC DC Converters 1 Output 36V 6.7A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 6.7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 241.2 W, 482.4W (Peak); 36 V; 50/60 Hz; 48 mV (Max.) - 70160666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 241.2 W, 482.4W (Peak); 36 V; 50/60 Hz; 48 mV (Max.)
70160666
Power Supply, Switching; 241.2 W, 482.4W (Peak); 36 V; 50/60 Hz; 48 mV (Max.) 70160666
50⁄60 Hz Frequency, LEP Series Universal Input Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

50⁄60 Hz Frequency, LEP Series Universal Input Switching Power Supplies
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number LEP240F-36-ND 70160666
Product Name AC DC Converters Power Supply, Switching; 241.2 W, 482.4W (Peak); 36 V; 50/60 Hz; 48 mV (Max.)
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details