Cosel U.S.A., Inc. AC DC Converters LEP240F-24

Description
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1294-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1294-ND
AC DC Converters 1776-1294-ND
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching, 24V, Input:85-264 VAC, Output:24 VDC, 10A Typ. 20A Peak - 70160665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching, 24V, Input:85-264 VAC, Output:24 VDC, 10A Typ. 20A Peak
70160665
Power Supply, Switching, 24V, Input:85-264 VAC, Output:24 VDC, 10A Typ. 20A Peak 70160665
50⁄60 Hz Frequency, LEP Series Universal Input Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

50⁄60 Hz Frequency, LEP Series Universal Input Switching Power Supplies
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1294-ND 70160665
Product Name AC DC Converters Power Supply, Switching, 24V, Input:85-264 VAC, Output:24 VDC, 10A Typ. 20A Peak
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details