Cosel U.S.A., Inc. AC DC Converters LEP150F-48-SN

Description
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1293-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1293-ND
AC DC Converters 1776-1293-ND
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 48 V; 0 to 3.2 A; 85 to 264; 150 mV (Max.); 48 mV (Max.) - 70160713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 0 to 3.2 A; 85 to 264; 150 mV (Max.); 48 mV (Max.)
70160713
Power Supply; 48 V; 0 to 3.2 A; 85 to 264; 150 mV (Max.); 48 mV (Max.) 70160713
Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

Switching Power Supplies
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1293-ND 70160713
Product Name AC DC Converters Power Supply; 48 V; 0 to 3.2 A; 85 to 264; 150 mV (Max.); 48 mV (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details