Cosel U.S.A., Inc. AC DC Converters LEP150F-36

Description
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LEP150F-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
LEP150F-36-ND
AC DC Converters LEP150F-36-ND
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 150 W; 85 to 264 VAC/120 to 370 VDC; 36 V; 4.2 A; 50/60 Hz - 70160663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 150 W; 85 to 264 VAC/120 to 370 VDC; 36 V; 4.2 A; 50/60 Hz
70160663
Power Supply; 150 W; 85 to 264 VAC/120 to 370 VDC; 36 V; 4.2 A; 50/60 Hz 70160663
150 W, 50⁄60 Hz, 48 mV (Max.) Line Regulation, Rugged PCB Type Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of Nominal Current Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting Chassis and Cover, Remote On/Off Options Over-Voltage, Over-Current, Thermal and Peak Current Protection EMI-FCC Class B UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

150 W, 50⁄60 Hz, 48 mV (Max.) Line Regulation, Rugged PCB Type Power Supplies
Medium Power — With High Peak Capability.

  • Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required
  • Power Factor Correction
  • Output Voltages Cover 21.6~52.8 VDC Range
  • Universal Input: 85~264 Volts AC
  • Peak Power: 68~100% of Nominal Current
  • Additional 3- and 4- Channel Outputs Available — Cosel ZTS3 and ZTW3 Mounting
  • Chassis and Cover, Remote On/Off Options
  • Over-Voltage, Over-Current, Thermal and Peak Current Protection
  • EMI-FCC Class B
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number LEP150F-36-ND 70160663
Product Name AC DC Converters Power Supply; 150 W; 85 to 264 VAC/120 to 370 VDC; 36 V; 4.2 A; 50/60 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227168 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details