Cosel U.S.A., Inc. AC DC Converters LEB225F-0512

Description
Open Frame AC DC Converters 2 Output 5V 12V 5A, 20A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 5V 12V 5A, 20A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2368-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2368-ND
AC DC Converters 1776-2368-ND
Open Frame AC DC Converters 2 Output 5V 12V 5A, 20A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 5A, 20A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1; - 70161689 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1;
70161689
Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1; 70161689
Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50⁄60 Hz Input Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12, 24 Volt Output Capacity Active Power Factor Correction Peak Current Capability 12, 24 Volt Outputs Low Profile LEB100, LEB150 Fits 1U High, LEB225 1.65" High Additional 3 and 4 Channel Outputs Available No Minimum Current Fully Isolated and Independent Outputs Overvoltage, Overcurrent, Thermal and Peak Current Protection UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50⁄60 Hz Input Frequency
Open Frame, Universal Input 85~264 with Power Factor Correction.

  • High Quality: Documented Field Failure Rate, Less Than 0.012%
  • 5 and 12, 5 and 24 Volt Outputs
  • Universal Input: 85~264 Volts AC
  • Low 5 High 12, 24 Volt Output Capacity
  • Active Power Factor Correction
  • Peak Current Capability 12, 24 Volt Outputs
  • Low Profile LEB100, LEB150 Fits 1U High, LEB225 1.65" High
  • Additional 3 and 4 Channel Outputs Available
  • No Minimum Current
  • Fully Isolated and Independent Outputs
  • Overvoltage, Overcurrent, Thermal and Peak Current Protection
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2368-ND 70161689
Product Name AC DC Converters Power Supply, Switching; 85 to 264 VAC;5 V; V; 5 A Current, Output 1;
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details