Cosel U.S.A., Inc. AC DC Converters LEB150F-0524

Description
Open Frame AC DC Converters 2 Output 5V 24V 5A, 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 5V 24V 5A, 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1283-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1283-ND
AC DC Converters 1776-1283-ND
Open Frame AC DC Converters 2 Output 5V 24V 5A, 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 24V 5A, 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 85 to 264 VAC; 5 V; 24 V;5 A Current, Output 1; 150 W; 50/60 Hz - 70161687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC; 5 V; 24 V;5 A Current, Output 1; 150 W; 50/60 Hz
70161687
Power Supply; 85 to 264 VAC; 5 V; 24 V;5 A Current, Output 1; 150 W; 50/60 Hz 70161687
Power Supply, 85 VAC to 264 VAC Input Voltage, 20 mV (Max.) Line Regulation Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12, 24 Volt Output Capacity Active Power Factor Correction Peak Current Capability 12, 24 Volt Outputs Low Profile LEB100, LEB150 Fits 1U High, LEB225 1.65" High Additional 3 and 4 Channel Outputs Available No Minimum Current Fully Isolated and Independent Outputs Overvoltage, Overcurrent, Thermal and Peak Current Protection UL, C-UL, TüV Safety Approvals and CE Two-Year Warranty

Power Supply, 85 VAC to 264 VAC Input Voltage, 20 mV (Max.) Line Regulation
Open Frame, Universal Input 85~264 with Power Factor Correction.

  • High Quality: Documented Field Failure Rate, Less Than 0.012%
  • 5 and 12, 5 and 24 Volt Outputs
  • Universal Input: 85~264 Volts AC
  • Low 5 High 12, 24 Volt Output Capacity
  • Active Power Factor Correction
  • Peak Current Capability 12, 24 Volt Outputs
  • Low Profile LEB100, LEB150 Fits 1U High, LEB225 1.65" High
  • Additional 3 and 4 Channel Outputs Available
  • No Minimum Current
  • Fully Isolated and Independent Outputs
  • Overvoltage, Overcurrent, Thermal and Peak Current Protection
  • UL, C-UL, TÜV Safety Approvals and CE
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1283-ND 70161687
Product Name AC DC Converters Power Supply; 85 to 264 VAC; 5 V; 24 V;5 A Current, Output 1; 150 W; 50/60 Hz
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1225040 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details