Cosel U.S.A., Inc. AC DC Converters LEA75F-12

Description
Open Frame AC DC Converters 1 Output 12V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1274-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1274-ND
AC DC Converters 1776-1274-ND
Open Frame AC DC Converters 1 Output 12V 6.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 75.6 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC - 70161667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 75.6 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC
70161667
Power Supply, Switching; 75.6 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC 70161667
50⁄60 Hz Frequency, LEA Series Universal Input Switching Power Supplies Designed for Small Size, Low Profile, High Reliability, Low Cost with Power Factor Correction. Active Method PFC 0.99 Power Factor Obtained Cost Effective, Small Open Frame PC Board Construction High Quality — Documented Field Failure Rate Less Than 0.012% Available with Chassis and Cover (SN Option) Available with ±10% Adjustable Output Potentiometer (Y Option) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage, Over-Current Protection Circuitry Remote On/Off (Option R) Conductive Noise — Complies with FCC-B, CISPR22-B EN55022-B, VCCI-B UL, CUL and TüV Safety Approvals; CE Marked Two-Year Warranty

50⁄60 Hz Frequency, LEA Series Universal Input Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability, Low Cost with Power Factor Correction.

  • Active Method PFC 0.99 Power Factor Obtained
  • Cost Effective, Small Open Frame PC Board Construction
  • High Quality — Documented Field Failure Rate Less Than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage, Over-Current Protection Circuitry
  • Remote On/Off (Option R)
  • Conductive Noise — Complies with FCC-B, CISPR22-B EN55022-B, VCCI-B
  • UL, CUL and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1274-ND 70161667
Product Name AC DC Converters Power Supply, Switching; 75.6 W (Max.);85 to 264 VAC (1 Phase)/120 to 370 VDC
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Features Power Factor Correction Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1145-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 4 amps
View Details
2 suppliers
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details