Cosel U.S.A., Inc. Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 15 V; -15 V LDC60F-2

Description
Operating Temperature -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page
Description
Operating Temperature -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 15 V; -15 V - 70161640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 15 V; -15 V
70161640
Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 15 V; -15 V 70161640
Operating Temperature -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Operating Temperature -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply
Designed for Low Profile and Low Cost.

  • Low Profile Lightweight PC Board Construction, Low Cost
  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3
  • Zero Minimum Load
  • Available with Chassis and Cover Option (SN Option)
  • Also Available with ±10% Voltage Adjustable Output Potentiometer
    (Y Option)
  • Conductive Noise: FCC-B, VCCI-2 and VFG 243/91
  • UL, CSA and TÜV Safety Approvals, CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available on Bottom of Page
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161640
Product Name Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 15 V; -15 V
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details