Cosel U.S.A., Inc. AC DC Converters LDC60F-1

Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 5A, 2.5A, 500mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 5A, 2.5A, 500mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2322-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2322-ND
AC DC Converters 1776-2322-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 5A, 2.5A, 500mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 5A, 2.5A, 500mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 12 V; -12 V - 70161639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 12 V; -12 V
70161639
Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 12 V; -12 V 70161639
Operating Temperature -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Operating Temperature -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply
Designed for Low Profile and Low Cost.

  • Low Profile Lightweight PC Board Construction, Low Cost
  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3
  • Zero Minimum Load
  • Available with Chassis and Cover Option (SN Option)
  • Also Available with ±10% Voltage Adjustable Output Potentiometer
    (Y Option)
  • Conductive Noise: FCC-B, VCCI-2 and VFG 243/91
  • UL, CSA and TÜV Safety Approvals, CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available on Bottom of Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2322-ND 70161639
Product Name AC DC Converters Power Supply, Switching; 60 W; 85 to 264 VAC; 1.4 A (Typ.); 5 V; 12 V; -12 V
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F) -10 C (14 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 110.0 to 370.0 volts 110.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details