Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters LDC60F-1

Description
Win Source Part Number: 1355419-LDC60F-1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -10°C ~ 60°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Open Frame MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: LDC (60W) Package: Box Product Status: Last Time Buy Features: Adjustable Output, Universal Input Base Product Number: LDC60F Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: ITE (Commercial) Size / Dimension: 3.27" L x 1.02" W x 7.28" H (83.1mm x 25.9mm x 184.9mm) ECCN: EAR99 Power (Watts): 25W Number of Outputs: 3 Approval Agency: CE, CSA, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 110 ~ 370 VDC Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Current - Output 1: 5 A Efficiency: 72% California Prop 65: Warning Information Standard Number: 60950-1 Current - Output 2: 2.5 A Current - Output 3: 500 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1355419-LDC60F-1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -10°C ~ 60°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Open Frame MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: LDC (60W) Package: Box Product Status: Last Time Buy Features: Adjustable Output, Universal Input Base Product Number: LDC60F Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: ITE (Commercial) Size / Dimension: 3.27" L x 1.02" W x 7.28" H (83.1mm x 25.9mm x 184.9mm) ECCN: EAR99 Power (Watts): 25W Number of Outputs: 3 Approval Agency: CE, CSA, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 110 ~ 370 VDC Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Current - Output 1: 5 A Efficiency: 72% California Prop 65: Warning Information Standard Number: 60950-1 Current - Output 2: 2.5 A Current - Output 3: 500 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1355419-LDC60F-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1355419-LDC60F-1
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1355419-LDC60F-1
Win Source Part Number: 1355419-LDC60F-1 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -10°C ~ 60°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Open Frame MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: LDC (60W) Package: Box Product Status: Last Time Buy Features: Adjustable Output, Universal Input Base Product Number: LDC60F Mounting Type: Chassis Mount HTSUS: 8504.40.9520 Applications: ITE (Commercial) Size / Dimension: 3.27" L x 1.02" W x 7.28" H (83.1mm x 25.9mm x 184.9mm) ECCN: EAR99 Power (Watts): 25W Number of Outputs: 3 Approval Agency: CE, CSA, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 264 VAC, 110 ~ 370 VDC Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Current - Output 1: 5 A Efficiency: 72% California Prop 65: Warning Information Standard Number: 60950-1 Current - Output 2: 2.5 A Current - Output 3: 500 mA

Win Source Part Number: 1355419-LDC60F-1
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Fake Threat In the Open Market: 32 pct.
Type: Open Frame
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: LDC (60W)
Package: Box
Product Status: Last Time Buy
Features: Adjustable Output, Universal Input
Base Product Number: LDC60F
Mounting Type: Chassis Mount
HTSUS: 8504.40.9520
Applications: ITE (Commercial)
Size / Dimension: 3.27" L x 1.02" W x 7.28" H (83.1mm x 25.9mm x 184.9mm)
ECCN: EAR99
Power (Watts): 25W
Number of Outputs: 3
Approval Agency: CE, CSA, cURus, TUV
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 264 VAC, 110 ~ 370 VDC
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -12V
Current - Output 1: 5 A
Efficiency: 72%
California Prop 65: Warning Information
Standard Number: 60950-1
Current - Output 2: 2.5 A
Current - Output 3: 500 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1355419-LDC60F-1
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565PBKSA1 - 776281-ICE3B5565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details