Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) AC DC Converters LDC30F-2

Description
Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LDC (30W) Type: Open Frame Package: Box Mounting Type: Chassis Mount Operating Temperature: -10°C ~ 60°C (With Derating) Size / Dimension: 2.56" L x 1.02" W x 5.51" H (65.0mm x 25.9mm x 140.0mm) Approval Agency: CE, CSA, cURus, TUV Standard Number: 60950-1
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LDC (30W) Type: Open Frame Package: Box Mounting Type: Chassis Mount Operating Temperature: -10°C ~ 60°C (With Derating) Size / Dimension: 2.56" L x 1.02" W x 5.51" H (65.0mm x 25.9mm x 140.0mm) Approval Agency: CE, CSA, cURus, TUV Standard Number: 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Manufacturer: Cosel USA, Inc. Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LDC (30W) Type: Open Frame Package: Box Mounting Type: Chassis Mount Operating Temperature: -10°C ~ 60°C (With Derating) Size / Dimension: 2.56" L x 1.02" W x 5.51" H (65.0mm x 25.9mm x 140.0mm) Approval Agency: CE, CSA, cURus, TUV Standard Number: 60950-1

Manufacturer: Cosel USA, Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LDC (30W)
Type: Open Frame
Package: Box
Mounting Type: Chassis Mount
Operating Temperature: -10°C ~ 60°C (With Derating)
Size / Dimension: 2.56" L x 1.02" W x 5.51" H (65.0mm x 25.9mm x 140.0mm)
Approval Agency: CE, CSA, cURus, TUV
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ - 068353-ICE3A1065LJ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details