Cosel U.S.A., Inc. Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.); 5 V; 15 V; -15 V LDC15F-2

Description
Operating Temperature Range -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page
Description
Operating Temperature Range -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.); 5 V; 15 V; -15 V - 70161760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.); 5 V; 15 V; -15 V
70161760
Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.); 5 V; 15 V; -15 V 70161760
Operating Temperature Range -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply Designed for Low Profile and Low Cost. Low Profile Lightweight PC Board Construction, Low Cost High Quality — Field Failure Rate Less than 0.012% Universal Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3 Zero Minimum Load Available with Chassis and Cover Option (SN Option) Also Available with ±10% Voltage Adjustable Output Potentiometer (Y Option) Conductive Noise: FCC-B, VCCI-2 and VFG 243/91 UL, CSA and TüV Safety Approvals, CE Marked Two-Year Warranty Wiring Harnesses Available on Bottom of Page

Operating Temperature Range -10 to +60°C, Leakage Current 0.75 mA (Max.), Switching Power Supply
Designed for Low Profile and Low Cost.

  • Low Profile Lightweight PC Board Construction, Low Cost
  • High Quality — Field Failure Rate Less than 0.012%
  • Universal Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output, V1 Isolated From V2 and V3
  • Zero Minimum Load
  • Available with Chassis and Cover Option (SN Option)
  • Also Available with ±10% Voltage Adjustable Output Potentiometer
    (Y Option)
  • Conductive Noise: FCC-B, VCCI-2 and VFG 243/91
  • UL, CSA and TÜV Safety Approvals, CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available on Bottom of Page
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70161760
Product Name Power Supply, Switching; 15 W; 85 to 264 VAC; 0.4 A (Typ.); 5 V; 15 V; -15 V
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details