Cosel U.S.A., Inc. AC DC Converters - LDA75F-5-SN LDA75F-5-SN

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 876904-LDA75F-5-SN Series: LDA (75W) Operating Temperature Range: -10°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Output 5V - - - 15A 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LDA75F Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9520 Other Part Number: 1776-2305, LDA75F-5-SN-ND
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 876904-LDA75F-5-SN Series: LDA (75W) Operating Temperature Range: -10°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Output 5V - - - 15A 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LDA75F Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9520 Other Part Number: 1776-2305, LDA75F-5-SN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LDA75F-5-SN - 876904-LDA75F-5-SN - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LDA75F-5-SN
876904-LDA75F-5-SN
AC DC Converters - LDA75F-5-SN 876904-LDA75F-5-SN
Manufacturer: Cosel USA, Inc. Win Source Part Number: 876904-LDA75F-5-SN Series: LDA (75W) Operating Temperature Range: -10°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Output 5V - - - 15A 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LDA75F Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9520 Other Part Number: 1776-2305, LDA75F-5-SN-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 876904-LDA75F-5-SN
Series: LDA (75W)
Operating Temperature Range: -10°C ~ 60°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 5V - - - 15A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LDA75F
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9520
Other Part Number: 1776-2305, LDA75F-5-SN-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 876904-LDA75F-5-SN
Product Name AC DC Converters - LDA75F-5-SN
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details