Cosel U.S.A., Inc. AC DC Converters LDA75F-24

Description
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2300-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2300-ND
AC DC Converters 1776-2300-ND
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Single Output; 76.8 W; 85to 264 VAC; 24 V; 3.2 A; 47 to 440 Hz - 70160686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 76.8 W; 85to 264 VAC; 24 V; 3.2 A; 47 to 440 Hz
70160686
Power Supply, Single Output; 76.8 W; 85to 264 VAC; 24 V; 3.2 A; 47 to 440 Hz 70160686
47 to 440 Hz Operating Frequency, Single Output Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

47 to 440 Hz Operating Frequency, Single Output Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site
Power Supply - 6298525 - Radwell International
Willingboro, NJ, United States
Power Supply
6298525
Power Supply 6298525
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 32 AMP, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 32 AMP, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2300-ND 70160686 6298525
Product Name AC DC Converters Power Supply, Single Output; 76.8 W; 85to 264 VAC; 24 V; 3.2 A; 47 to 440 Hz Power Supply
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details