Cosel U.S.A., Inc. AC DC Converters - LDA30F-5 LDA30F-5

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 876903-LDA30F-5 Series: LDA (30W) Operating Temperature Range: -10°C ~ 60°C (With Derating) Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LDA30F Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510 Other Part Number: 1776-2276, LDA30F-5-ND
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 876903-LDA30F-5 Series: LDA (30W) Operating Temperature Range: -10°C ~ 60°C (With Derating) Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LDA30F Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510 Other Part Number: 1776-2276, LDA30F-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LDA30F-5 - 876903-LDA30F-5 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LDA30F-5
876903-LDA30F-5
AC DC Converters - LDA30F-5 876903-LDA30F-5
Manufacturer: Cosel USA, Inc. Win Source Part Number: 876903-LDA30F-5 Series: LDA (30W) Operating Temperature Range: -10°C ~ 60°C (With Derating) Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input Package: Box Mounting: Chassis Mount Family Name: LDA30F Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9510 Other Part Number: 1776-2276, LDA30F-5-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 876903-LDA30F-5
Series: LDA (30W)
Operating Temperature Range: -10°C ~ 60°C (With Derating)
Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LDA30F
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9510
Other Part Number: 1776-2276, LDA30F-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 876903-LDA30F-5
Product Name AC DC Converters - LDA30F-5
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details