Cosel U.S.A., Inc. AC DC Converters LDA30F-5

Description
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2276-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2276-ND
AC DC Converters 1776-2276-ND
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Switching; 30 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC - 70161753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 30 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC
70161753
Power Supply, Switching; 30 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC 70161753
47 to 440 Hz Frequency, LDA Series Universal Input Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

47 to 440 Hz Frequency, LDA Series Universal Input Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2276-ND 70161753
Product Name AC DC Converters Power Supply, Switching; 30 W (Max.); 85 to 264 VAC (1 Phase)/110 to 370 VDC
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details