Cosel U.S.A., Inc. AC DC Converters LDA300W-24

Description
Open Frame AC DC Converters 1 Output 24V 14A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 14A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2261-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2261-ND
AC DC Converters 1776-2261-ND
Open Frame AC DC Converters 1 Output 24V 14A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 14A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 336 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase) - 70160807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 336 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase)
70160807
Power Supply, Switching; 336 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase) 70160807
47 to 440 Hz Frequency, LDA Series Autoranging Input Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

47 to 440 Hz Frequency, LDA Series Autoranging Input Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2261-ND 70160807
Product Name AC DC Converters Power Supply, Switching; 336 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase)
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details