Cosel U.S.A., Inc. AC DC Converters LDA150W-24

Description
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2237-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2237-ND
AC DC Converters 1776-2237-ND
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 132 VAC, 170 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Switching; 151.2 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase) - 70160739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 151.2 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase)
70160739
Power Supply, Switching; 151.2 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase) 70160739
47 to 440 Hz Operating Frequency, 85 to 132 VAC, 170 to 264 V (1 Phase) Voltage, Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

47 to 440 Hz Operating Frequency, 85 to 132 VAC, 170 to 264 V (1 Phase) Voltage, Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2237-ND 70160739
Product Name AC DC Converters Power Supply, Switching; 151.2 W (Max.); 85 to 132 VAC, 170 to 264 V (1 Phase)
Type AC/DC Converter; 1
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 132.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers