Cosel U.S.A., Inc. AC DC Converters LDA10F-3-SN

Description
Enclosed AC DC Converters 1 Output 3V 2A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3V 2A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2227-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2227-ND
AC DC Converters 1776-2227-ND
Enclosed AC DC Converters 1 Output 3V 2A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3V 2A 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply; 85 to 264 VAC/110 to 370 VDC; 3 V; 2 A; 6 W (Max.); 47 to 440 Hz - 70161679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/110 to 370 VDC; 3 V; 2 A; 6 W (Max.); 47 to 440 Hz
70161679
Power Supply; 85 to 264 VAC/110 to 370 VDC; 3 V; 2 A; 6 W (Max.); 47 to 440 Hz 70161679
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2227-ND 70161679
Product Name AC DC Converters Power Supply; 85 to 264 VAC/110 to 370 VDC; 3 V; 2 A; 6 W (Max.); 47 to 440 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details