Cosel U.S.A., Inc. AC DC Converters LDA10F-12-SN

Description
Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2221-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2221-ND
AC DC Converters 1776-2221-ND
Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 0.9 A; 10.8 W (Max.) - 70160861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 0.9 A; 10.8 W (Max.)
70160861
Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 0.9 A; 10.8 W (Max.) 70160861
85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Available with Chassis and Cover (SN Option) Available with Chassis, Cover and Fan Option (SNF Option), LDA300W Also Available with ±10% Adjustable Output Potentiometer (Y Option) Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264) Fully Regulated, Fully Isolated Input/Output Inrush Current, Over-Voltage Protection Circuitry Remote Sensing LDA200 Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at Bottom of This Page

85 to 264 VAC⁄110 to 370 VDC Input Voltage, 47 to 440 Hz Input Frequency, Power Supply
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Available with Chassis and Cover (SN Option)
  • Available with Chassis, Cover and Fan Option (SNF Option), LDA300W
  • Also Available with ±10% Adjustable Output Potentiometer (Y Option)
  • Universal Input LDA 10-75 Watts (AC 85~264), LDA 100, 150, 300 Watts (AC 85~132, 170~264)
  • Fully Regulated, Fully Isolated Input/Output
  • Inrush Current, Over-Voltage Protection Circuitry
  • Remote Sensing LDA200
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2221-ND 70160861
Product Name AC DC Converters Power Supply; 85 to 264 VAC/110 to 370 VDC; 12 V; 0.9 A; 10.8 W (Max.)
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details