Cosel U.S.A., Inc. AC DC Converters LCA30S-5

Description
AC DC Converters Output Input
Request a Quote Datasheet
Description
AC DC Converters Output Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2196-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2196-ND
AC DC Converters 1776-2196-ND
AC DC Converters Output Input

AC DC Converters Output Input

Buy Now Datasheet
Power Supply, Switching; 30 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC - 70161791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 30 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC
70161791
Power Supply, Switching; 30 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC 70161791
47 to 440 Hz Frequency, LCA Series Single Output Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Also Available with Chassis and Cover Option on 100 and 150 Watts (SN Option) Also Available with ±10% Adjustable Output Voltage Potentiometer (Y Option) Standard Input AC 85~132 Fully Regulated, Fully Isolated Input/Output Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91 UL, CSA and TüV Safety Approvals; CE Marked Two-Year Warranty Wiring Harnesses Available at the Bottom of This Page

47 to 440 Hz Frequency, LCA Series Single Output Switching Power Supplies
Designed for Small Size, Low Profile, High Reliability and Low Cost.

  • Cost Effective, Small, Open Frame PC Board Construction
  • High Quality — Field Failure Rate Less than 0.012%
  • Also Available with Chassis and Cover Option on 100 and 150 Watts (SN Option)
  • Also Available with ±10% Adjustable Output Voltage Potentiometer (Y Option)
  • Standard Input AC 85~132
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise — Complies with FCC-B, VCCI-2 and VGF 243/91
  • UL, CSA and TÜV Safety Approvals; CE Marked
  • Two-Year Warranty
  • Wiring Harnesses Available at the Bottom of This Page
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2196-ND 70161791
Product Name AC DC Converters Power Supply, Switching; 30 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC
Type DC Power Supply; 1 DC Power Supply
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
DC Input Voltage 110.0 to 170.0 volts 110.0 to 170.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details