Win Source Part Number: 984229-JAC-20-103-D
Category: Filters>Power Line Filter Modules
Series: JAC
Termination Style: Terminal Block
Package: Box
Applications: General Purpose
Standard Package: 1
Configuration: Two Stage
Filter Type: Three Phase (Wye)
Current: 20 A
Voltage - Rated AC: 500V
Frequency - Operating: 50/60Hz
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Cosel USA, Inc.
Base Product Number: JAC-20
Approval Agency: cURus, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984229-JAC-20-103-D |
| Product Name | Filters - Power Line Filter Modules |