Cosel U.S.A., Inc. AC DC Converters FCA75F-24

Description
Enclosed AC DC Converters 1 Output 24V 3.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 3.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2141-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2141-ND
AC DC Converters 1776-2141-ND
Enclosed AC DC Converters 1 Output 24V 3.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input

Enclosed AC DC Converters 1 Output 24V 3.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input

Buy Now Datasheet
Power Supply; 187 to 528 VAC (1-Phase);24 V; 3.1; 75 W (Max.) Output - 70161694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 187 to 528 VAC (1-Phase);24 V; 3.1; 75 W (Max.) Output
70161694
Power Supply; 187 to 528 VAC (1-Phase);24 V; 3.1; 75 W (Max.) Output 70161694
FCA75F Series Power Supply, 47 to 63 Hz Frequency -10 to +70 °C operating temperature range Unit type -10 to +70 °C operating temperature range.

FCA75F Series Power Supply, 47 to 63 Hz Frequency

  • -10 to +70 °C operating temperature range
  • Unit type
    -10 to +70 °C operating temperature range.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2141-ND 70161694
Product Name AC DC Converters Power Supply; 187 to 528 VAC (1-Phase);24 V; 3.1; 75 W (Max.) Output
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
AC Input Voltage 187.0 to 528.0 volts 187.0 to 528.0 volts
DC Input Voltage 265.0 to 746.0 volts 265.0 to 746.0 volts
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-280D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details