Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies FCA75F-24-N1

Description
Win Source Part Number: 1339303-FCA75F-24-N1 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: FCA (75W) Package: Box Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.1A Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -10°C ~ 60°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: FCA75F Approval Agency: CE, cURus, TUV AC Voltage - Input: 187 ~ 528 VAC DC Voltage - Input (Min): 265V DC Voltage - Input (Max): 746V California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339303-FCA75F-24-N1 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: FCA (75W) Package: Box Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.1A Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -10°C ~ 60°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: FCA75F Approval Agency: CE, cURus, TUV AC Voltage - Input: 187 ~ 528 VAC DC Voltage - Input (Min): 265V DC Voltage - Input (Max): 746V California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1339303-FCA75F-24-N1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1339303-FCA75F-24-N1
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1339303-FCA75F-24-N1
Win Source Part Number: 1339303-FCA75F-24-N1 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: FCA (75W) Package: Box Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.1A Voltage - Output 1: 24V Efficiency: 82% Temperature Range - Operating: -10°C ~ 60°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: FCA75F Approval Agency: CE, cURus, TUV AC Voltage - Input: 187 ~ 528 VAC DC Voltage - Input (Min): 265V DC Voltage - Input (Max): 746V California Prop 65: Warning Information

Win Source Part Number: 1339303-FCA75F-24-N1
Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Series: FCA (75W)
Package: Box
Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75W
Input Type: AC or DC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 3.1A
Voltage - Output 1: 24V
Efficiency: 82%
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Base Product Number: FCA75F
Approval Agency: CE, cURus, TUV
AC Voltage - Input: 187 ~ 528 VAC
DC Voltage - Input (Min): 265V
DC Voltage - Input (Max): 746V
California Prop 65: Warning Information

Buy Now Datasheet
Power Supply; 187 to 528 VAC; 0.8 A (Typ.); 50/60 Hz; 25 A (Typ.); 65 mm; 70 de - 70161695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 187 to 528 VAC; 0.8 A (Typ.); 50/60 Hz; 25 A (Typ.); 65 mm; 70 de
70161695
Power Supply; 187 to 528 VAC; 0.8 A (Typ.); 50/60 Hz; 25 A (Typ.); 65 mm; 70 de 70161695
Power Supply, 187 to 528 VAC Voltage Rating, 0.8 A (Typ.) Current Rating DIN rail mount Switching power supply convection cooling method.

Power Supply, 187 to 528 VAC Voltage Rating, 0.8 A (Typ.) Current Rating

  • DIN rail mount
    Switching power supply convection cooling method.
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1339303-FCA75F-24-N1 70161695
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Power Supply; 187 to 528 VAC; 0.8 A (Typ.); 50/60 Hz; 25 A (Typ.); 65 mm; 70 de
Form Factor Board Mount
DC Output Current 3.1 amps
Number of Outputs 1 # 1 #
AC Input Voltage 187.0 to 528.0 volts 187.0 to 528.0 volts
DC Input Voltage 265.0 to 746.0 volts 265.0 to 746.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details