Cosel U.S.A., Inc. AC DC Converters FCA50F-24

Description
Enclosed AC DC Converters 1 Output 24V 2.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2140-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2140-ND
AC DC Converters 1776-2140-ND
Enclosed AC DC Converters 1 Output 24V 2.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input

Enclosed AC DC Converters 1 Output 24V 2.1A 187 ~ 528 VAC, 265 ~ 746 VDC Input

Buy Now Datasheet
Power Supply; 187 to 528 VAC (1-Phase);24 V; 2.1; 50 W (Max.) Output - 70161693 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 187 to 528 VAC (1-Phase);24 V; 2.1; 50 W (Max.) Output
70161693
Power Supply; 187 to 528 VAC (1-Phase);24 V; 2.1; 50 W (Max.) Output 70161693
FCA50F Series Power Supply, 47 to 63 Hz Frequency -10 to +70 °C operating temperature range Unit type -10 to +70 °C operating temperature range.

FCA50F Series Power Supply, 47 to 63 Hz Frequency

  • -10 to +70 °C operating temperature range
  • Unit type
    -10 to +70 °C operating temperature range.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2140-ND 70161693
Product Name AC DC Converters Power Supply; 187 to 528 VAC (1-Phase);24 V; 2.1; 50 W (Max.) Output
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
AC Input Voltage 187.0 to 528.0 volts 187.0 to 528.0 volts
DC Input Voltage 265.0 to 746.0 volts 265.0 to 746.0 volts
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details