Cosel U.S.A., Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies FCA200F-24-N1

Description
Win Source Part Number: 1339300-FCA200F-24-N 1 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: FCA (200W) Package: Box Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.4A Voltage - Output 1: 24V Efficiency: 81% Temperature Range - Operating: -10°C ~ 60°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: FCA200F Approval Agency: CE, cURus, TUV AC Voltage - Input: 187 ~ 528 VAC DC Voltage - Input (Min): 265V DC Voltage - Input (Max): 530V California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339300-FCA200F-24-N 1 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: FCA (200W) Package: Box Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.4A Voltage - Output 1: 24V Efficiency: 81% Temperature Range - Operating: -10°C ~ 60°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: FCA200F Approval Agency: CE, cURus, TUV AC Voltage - Input: 187 ~ 528 VAC DC Voltage - Input (Min): 265V DC Voltage - Input (Max): 530V California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1339300-FCA200F-24-N1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1339300-FCA200F-24-N1
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1339300-FCA200F-24-N1
Win Source Part Number: 1339300-FCA200F-24-N 1 Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Series: FCA (200W) Package: Box Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200W Input Type: AC or DC Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.4A Voltage - Output 1: 24V Efficiency: 81% Temperature Range - Operating: -10°C ~ 60°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: Cosel USA, Inc. Base Product Number: FCA200F Approval Agency: CE, cURus, TUV AC Voltage - Input: 187 ~ 528 VAC DC Voltage - Input (Min): 265V DC Voltage - Input (Max): 530V California Prop 65: Warning Information

Win Source Part Number: 1339300-FCA200F-24-N1
Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Series: FCA (200W)
Package: Box
Size / Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 200W
Input Type: AC or DC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.4A
Voltage - Output 1: 24V
Efficiency: 81%
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: Cosel USA, Inc.
Base Product Number: FCA200F
Approval Agency: CE, cURus, TUV
AC Voltage - Input: 187 ~ 528 VAC
DC Voltage - Input (Min): 265V
DC Voltage - Input (Max): 530V
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1339300-FCA200F-24-N1
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details